Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | Off-Delay |
Time Min | 2min |
Time Max | 60min |
No. of Timing Ranges | 1Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | 1CO |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 25V |
Delay Time Range | 2min to 60min |
External Depth | 59mm |
External Length / Height | 89mm |
External Width | 17.5mm |
Nom Input Voltage | 230VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Relay Mounting | DIN Rail |
Relay Type | Switching |
Supply Voltage Min | 24V |
Timing Adjustment | Knob |
Timer, Delay Off, 230 Vac, 60Mins | Newark Electronics |
TIMER, DELAY OFF, 230 VAC, 60MINS | Farnell |
Where can I find additional details, specifications and documents for a M1ESW 24VAC/DC//230VAC 60MINS?
Additional datasheets, footprints and schematics for M1ESW 24VAC/DC//230VAC 60MINS are listed on our Part Details page. You can also find images and similar parts to M1ESW 24VAC/DC//230VAC 60MINS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1ESW 24VAC/DC//230VAC 60MINS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1ESW 24VAC/DC//230VAC 60MINS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1ESW 24VAC/DC//230VAC 60MINS fall under?
The M1ESW 24VAC/DC//230VAC 60MINS is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to M1ESW 24VAC/DC//230VAC 60MINS when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1ESW 24VAC/DC//230VAC 60MINS you can contact the distributor directly for product support, shipping queries etc.
Is the M1ESW 24VAC/DC//230VAC 60MINS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1ESW 24VAC/DC//230VAC 60MINS have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for M1ESW 24VAC/DC//230VAC 60MINS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1ESW 24VAC/DC//230VAC 60MINS often in real-time on the comparison pages.
What if I can't find stock of M1ESW 24VAC/DC//230VAC 60MINS?
You can fill out our help required form which you can use to request a quote for M1ESW 24VAC/DC//230VAC 60MINS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.