Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.69
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | Off-Delay |
Time Min | 2s |
Time Max | 60s |
No. of Timing Ranges | 1Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 110VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | 1CO |
Contact Current AC Max | 8A |
Contact Current DC Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 25V |
Delay Time Range | 2s to 60s |
External Depth | 59mm |
External Length / Height | 89mm |
External Width | 17.5mm |
Nom Input Voltage | 230V |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Relay Mounting | DIN Rail |
Relay Type | Switching |
Supply Voltage Min | 24V |
TIMER, TRUE DELAY OFF, 60SECS | Farnell |
Where can I find additional details, specifications and documents for a M1EDF 24VAC/DC//110VAC 60SECS?
Additional datasheets, footprints and schematics for M1EDF 24VAC/DC//110VAC 60SECS are listed on our Part Details page. You can also find images and similar parts to M1EDF 24VAC/DC//110VAC 60SECS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1EDF 24VAC/DC//110VAC 60SECS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1EDF 24VAC/DC//110VAC 60SECS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1EDF 24VAC/DC//110VAC 60SECS fall under?
The M1EDF 24VAC/DC//110VAC 60SECS is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to M1EDF 24VAC/DC//110VAC 60SECS when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1EDF 24VAC/DC//110VAC 60SECS you can contact the distributor directly for product support, shipping queries etc.
Is the M1EDF 24VAC/DC//110VAC 60SECS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1EDF 24VAC/DC//110VAC 60SECS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for M1EDF 24VAC/DC//110VAC 60SECS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1EDF 24VAC/DC//110VAC 60SECS often in real-time on the comparison pages.
What if I can't find stock of M1EDF 24VAC/DC//110VAC 60SECS?
You can fill out our help required form which you can use to request a quote for M1EDF 24VAC/DC//110VAC 60SECS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.