Coaxial Cable Type | RG142 |
---|---|
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Brown |
Jacket Material | FEP |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
No. of Max Strands x Strand Size | Solid |
External Diameter | 5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Voltage Rating VAC | 1400V |
COAX CABLE, RG142, 18AWG, 50 OHM, PER M | element14 |
Coax Cable, Rg142, 18Awg, 50 Ohm, 50M | Newark Electronics |
Where can I find additional details, specifications and documents for a M17/60-RG142?
Additional datasheets, footprints and schematics for M17/60-RG142 are listed on our Part Details page. You can also find images and similar parts to M17/60-RG142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M17/60-RG142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M17/60-RG142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M17/60-RG142 fall under?
The M17/60-RG142 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to M17/60-RG142 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M17/60-RG142 you can contact the distributor directly for product support, shipping queries etc.
Is the M17/60-RG142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M17/60-RG142 have stock available?
Authorised distributors including Electro Enterprises, WireMasters, element14, Farnell and Newark Electronics have stock available or on a lead time for M17/60-RG142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M17/60-RG142 often in real-time on the comparison pages.
What if I can't find stock of M17/60-RG142?
You can fill out our help required form which you can use to request a quote for M17/60-RG142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.