M17/176-00002 Twinaxial Cable by Harbour Industries

TWINAXIAL CABLE, 24AWG, 77 OHM, PFA, LIGHT BLUE, PER FT

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.31


Distributor Starting From Stock
Logo for Electro Enterprises Electro Enterprises US$2.31
72,177
Buy Now
Logo for WireMasters WireMasters US$8.66
2,056
Buy Now
Logo for RS Americas RS Americas US$544.00
2
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Richardson RFPD Richardson RFPD -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wire Gauge 24AWG
Impedance 77ohm
Jacket Color Light Blue
No. of Max Strands x Strand Size 19 x 36AWG
RoHS Compliant Yes


M17/176-00002 Twinaxial Cable by Thermax

TWINAXIAL CABLE, 24AWG, 77 OHM, PFA, TRAN BLUE, PER FT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Wire Gauge 24AWG
Impedance 77ohm
Jacket Color Light Blue
No. of Max Strands x Strand Size 19 x 36AWG
RoHS Compliant Yes

M17/176-00002 Twinaxial Cable by Nexans

TWINAXIAL CABLE, 77 OHM, BLUE, PER FT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Impedance 77ohm
Jacket Color Blue
RoHS Compliant Yes

M17/17600002 Cable, Wire & Assemblies by Trompeter Electronics

CABLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

M17/176-00002 Cable, Wire & Assemblies by L-com Global Connectivity

CABLE TWINAX 78 OHM HIGH TEMP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Cable Twinax 78 Ohm High Temp/Mt |L-Com M17/176-00002 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M17/176-00002?

Additional datasheets, footprints and schematics for M17/176-00002 are listed on our Part Details page. You can also find images and similar parts to M17/176-00002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M17/176-00002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M17/176-00002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M17/176-00002 fall under?

The M17/176-00002 is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to M17/176-00002 when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M17/176-00002 you can contact the distributor directly for product support, shipping queries etc.

Is the M17/176-00002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M17/176-00002 have stock available?

Authorised distributors including Electro Enterprises, WireMasters, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for M17/176-00002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M17/176-00002 often in real-time on the comparison pages.

What if I can't find stock of M17/176-00002?

You can fill out our help required form which you can use to request a quote for M17/176-00002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay