Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PTFE |
---|---|
Jacket Colour | Blue |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 38AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 1.09mm |
Approval Specification | MIL-W-16878/4 (Type E) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Hook-Up Wire, 26Awg, Blue, 100M | Newark Electronics |
HOOK-UP WIRE, 26AWG, BLUE, 100M | element14 |
Where can I find additional details, specifications and documents for a M16878/4 BDE-6?
Additional datasheets, footprints and schematics for M16878/4 BDE-6 are listed on our Part Details page. You can also find images and similar parts to M16878/4 BDE-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M16878/4 BDE-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M16878/4 BDE-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M16878/4 BDE-6 fall under?
The M16878/4 BDE-6 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to M16878/4 BDE-6 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M16878/4 BDE-6 you can contact the distributor directly for product support, shipping queries etc.
Is the M16878/4 BDE-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M16878/4 BDE-6 have stock available?
Authorised distributors including WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for M16878/4 BDE-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M16878/4 BDE-6 often in real-time on the comparison pages.
What if I can't find stock of M16878/4 BDE-6?
You can fill out our help required form which you can use to request a quote for M16878/4 BDE-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.