M16878/4-BCE-2 Cable by Carlisle Interconnect Technologies

HOOK-UP WIRE 28AWG RED 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$138.80
17
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$0.73
62
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$106.21
17
in stock
Buy Now
Logo for element14
element14
from US$178.71
17
in stock
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Red
Wire Gauge 28AWG
Conductor Area CSA -
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 19 x 40AWG
Voltage Rating 600V
Conductor Material Silver Plated Copper
External Diameter 0.99mm
Approval Specification MIL-W-16878/4 (Type E)
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Hook-Up Wire, 28Awg, Red, 100M | Newark Electronics
HOOK-UP WIRE, 28AWG, RED, 100M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M16878/4-BCE-2?

Additional datasheets, footprints and schematics for M16878/4-BCE-2 are listed on our Part Details page. You can also find images and similar parts to M16878/4-BCE-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M16878/4-BCE-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M16878/4-BCE-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M16878/4-BCE-2 fall under?

The M16878/4-BCE-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to M16878/4-BCE-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M16878/4-BCE-2 you can contact the distributor directly for product support, shipping queries etc.

Is the M16878/4-BCE-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M16878/4-BCE-2 have stock available?

Authorised distributors including WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for M16878/4-BCE-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M16878/4-BCE-2 often in real-time on the comparison pages.

What if I can't find stock of M16878/4-BCE-2?

You can fill out our help required form which you can use to request a quote for M16878/4-BCE-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay