Status: | Unknown |
---|---|
Series: | M150 Series |
RoHS: | Unknown |
Printer Type | Impact |
---|---|
Printer Interface | Parallel RS232 |
Print Resolution | - |
Print Speed | 1 Line/sec |
Product Range | M150 Series |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
PRINTER, MINI IMPACT, 16COLUMN | Farnell |
Printer, Mini Impact, 16Column | Newark Electronics |
Where can I find additional details, specifications and documents for a M150?
Additional datasheets, footprints and schematics for M150 are listed on our Part Details page. You can also find images and similar parts to M150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M150 fall under?
The M150 is listed under Computer & Office > Computing > Printers & Scanners.
Can I view similar or alternative parts?
You can view similar parts to M150 when available in the Printers & Scanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M150 you can contact the distributor directly for product support, shipping queries etc.
Is the M150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M150 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for M150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M150 often in real-time on the comparison pages.
What if I can't find stock of M150?
You can fill out our help required form which you can use to request a quote for M150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.