M123A02BXB474KC Capacitors by KEMET

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL

Status: Unknown
Series: M123 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 50V
Product Range M123 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial | Newark Electronics
Cap Ceramic 0.47uF 50V X7R 10% Radial 5.08mm 125°C Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M123A02BXB474KC?

Additional datasheets, footprints and schematics for M123A02BXB474KC are listed on our Part Details page. You can also find images and similar parts to M123A02BXB474KC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M123A02BXB474KC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M123A02BXB474KC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M123A02BXB474KC fall under?

The M123A02BXB474KC is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M123A02BXB474KC when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M123A02BXB474KC you can contact the distributor directly for product support, shipping queries etc.

Is the M123A02BXB474KC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M123A02BXB474KC have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for M123A02BXB474KC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M123A02BXB474KC often in real-time on the comparison pages.

What if I can't find stock of M123A02BXB474KC?

You can fill out our help required form which you can use to request a quote for M123A02BXB474KC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay