Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Pocket Light |
---|---|
Light Source | High Power LED |
Lumen Output | 210lm |
Beam Effective Distance | 2.5m |
Power Source | AA/LR6 Batteries x 4 |
Torch Body Material | Thermoplastic |
Product Range | - |
POCKET TORCH, LED, 2.5M, 210LM | Farnell |
Where can I find additional details, specifications and documents for a M-85?
Additional datasheets, footprints and schematics for M-85 are listed on our Part Details page. You can also find images and similar parts to M-85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M-85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M-85 fall under?
The M-85 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to M-85 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M-85 you can contact the distributor directly for product support, shipping queries etc.
Is the M-85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M-85 have stock available?
Authorised distributors including RS, Richardson RFPD and Farnell have stock available or on a lead time for M-85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M-85 often in real-time on the comparison pages.
What if I can't find stock of M-85?
You can fill out our help required form which you can use to request a quote for M-85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.