Status: | Unknown |
---|---|
Series: | M-5400 Series |
RoHS: | Unknown |
Connection Method | Wired |
---|---|
Computer Connector | PS/2, USB |
Mouse Type | Optical |
Mouse Size | Standard |
Mouse Colour | Black |
Product Range | M-5400 Series |
Cherry M5450 Black Optical Wheel Mouse | RS |
Wheel Mouse Black Optical Mouse With Scroll Whee |Cherry M5450 | Newark Electronics |
Where can I find additional details, specifications and documents for a M-5450?
Additional datasheets, footprints and schematics for M-5450 are listed on our Part Details page. You can also find images and similar parts to M-5450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M-5450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-5450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M-5450 fall under?
The M-5450 is listed under Office, Computer & Networking Products > Computer Products > Mice.
Can I view similar or alternative parts?
You can view similar parts to M-5450 when available in the Mice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M-5450 you can contact the distributor directly for product support, shipping queries etc.
Is the M-5450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M-5450 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for M-5450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M-5450 often in real-time on the comparison pages.
What if I can't find stock of M-5450?
You can fill out our help required form which you can use to request a quote for M-5450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.