M-50H Speaker Drivers & Accessories by MG Electronics

Transducer Function:Siren

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.29

Distributor Stock
Logo for Farnell
Farnell
from US$8.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.82
-
Buy Now
Logo for element14
element14
from US$7.29
-
Buy Now

Specifications

Power Rating RMS 15W
Impedance 8ohm
Sensitivity (dB) -
Resonant Frequency -
Frequency Response Min 350Hz
Frequency Response Max 7300Hz
Product Range -

Alternative Descriptions

Product Range:- | Newark Electronics
Transducer Function: Siren | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M-50H?

Additional datasheets, footprints and schematics for M-50H are listed on our Part Details page. You can also find images and similar parts to M-50H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M-50H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-50H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M-50H fall under?

The M-50H is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.

Can I view similar or alternative parts?

You can view similar parts to M-50H when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M-50H you can contact the distributor directly for product support, shipping queries etc.

Is the M-50H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M-50H have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M-50H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M-50H often in real-time on the comparison pages.

What if I can't find stock of M-50H?

You can fill out our help required form which you can use to request a quote for M-50H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay