Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.72
Torch Type | Micro Torch |
---|---|
Light Source | 1 x White Nichia LED |
Lumen Output | - |
Beam Effective Distance | - |
Power Source | LR44 Batteries x 4 |
Torch Body Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | ATEX |
Approval Category | Category 1 (Zone 0) |
Battery Voltage | 1.5V |
External Diameter | 21.5mm |
External Length / Height | 68mm |
IP / NEMA Rating | IP67 |
Lens Material | Polycarbonate |
Luminous Intensity Max | 18cd |
Operating Temperature Max | +50°C |
Operating Temperature Min | -20°C |
Operating Voltage | 1.5V |
Weight | 25g |
TORCH, MICRO, LED, ZONE 0 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M-10?
Additional datasheets, footprints and schematics for M-10 are listed on our Part Details page. You can also find images and similar parts to M-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M-10 fall under?
The M-10 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to M-10 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M-10 you can contact the distributor directly for product support, shipping queries etc.
Is the M-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M-10 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for M-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M-10 often in real-time on the comparison pages.
What if I can't find stock of M-10?
You can fill out our help required form which you can use to request a quote for M-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.