Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
COB Color | Ultraviolet |
---|---|
Power Rating | 90W |
Forward Current @ Test | 700mA |
Viewing Angle | 95° |
Forward Voltage VF Typ | 22V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LZP-00UA00?
Additional datasheets, footprints and schematics for LZP-00UA00 are listed on our Part Details page. You can also find images and similar parts to LZP-00UA00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZP-00UA00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZP-00UA00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZP-00UA00 fall under?
The LZP-00UA00 is listed under LED Lighting Components > COB LEDs > Single Color COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to LZP-00UA00 when available in the Single Color COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZP-00UA00 you can contact the distributor directly for product support, shipping queries etc.
Is the LZP-00UA00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LZP-00UA00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LZP-00UA00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZP-00UA00 often in real-time on the comparison pages.
What if I can't find stock of LZP-00UA00?
You can fill out our help required form which you can use to request a quote for LZP-00UA00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.