Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
COB Color | Red, Green, Blue |
---|---|
Power Rating | 40W |
Luminous Flux @ Test | R 280lm, G 455lm, B 100lm |
Forward Current @ Test | 700mA |
Viewing Angle | 95° |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LZC-03MC00?
Additional datasheets, footprints and schematics for LZC-03MC00 are listed on our Part Details page. You can also find images and similar parts to LZC-03MC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LZC-03MC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LZC-03MC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LZC-03MC00 fall under?
The LZC-03MC00 is listed under LED Lighting Components > COB LEDs > Multicolor COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to LZC-03MC00 when available in the Multicolor COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LZC-03MC00 you can contact the distributor directly for product support, shipping queries etc.
Is the LZC-03MC00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LZC-03MC00 have stock available?
There is no stock from authorised distributors for LZC-03MC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LZC-03MC00 often in real-time on the comparison pages.
What if I can't find stock of LZC-03MC00?
You can fill out our help required form which you can use to request a quote for LZC-03MC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.