Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.79
|
No stock
|
Buy Now |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Yaw |
Full Scale Rate Range | ± 2000°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Sensitivity Typ | 0.67mV/°/s |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 670µV/°/s |
Supply Voltage Range | 2.7V to 3.6V |
IC, GYROSCOPE, MEMS, 10LGA | Farnell |
Where can I find additional details, specifications and documents for a LY3200ALH?
Additional datasheets, footprints and schematics for LY3200ALH are listed on our Part Details page. You can also find images and similar parts to LY3200ALH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LY3200ALH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LY3200ALH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LY3200ALH fall under?
The LY3200ALH is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LY3200ALH when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LY3200ALH you can contact the distributor directly for product support, shipping queries etc.
Is the LY3200ALH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LY3200ALH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LY3200ALH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LY3200ALH often in real-time on the comparison pages.
What if I can't find stock of LY3200ALH?
You can fill out our help required form which you can use to request a quote for LY3200ALH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.