Status: | Unknown |
---|---|
Series: | LY Series |
RoHS: | Unknown |
Prices starting from US$15.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.26
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | LY Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | 125V |
Contact Material | Silver Alloy |
Coil Resistance | 650ohm |
Approvals & Standards | CE CSA IEC UL |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Omron Industrial Automation Industrial Relay LY 2CO DC 24V 10A Plug-In Terminal | Distrelec |
Where can I find additional details, specifications and documents for a LY2I4N 24DC?
Additional datasheets, footprints and schematics for LY2I4N 24DC are listed on our Part Details page. You can also find images and similar parts to LY2I4N 24DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LY2I4N 24DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LY2I4N 24DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LY2I4N 24DC fall under?
The LY2I4N 24DC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LY2I4N 24DC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LY2I4N 24DC you can contact the distributor directly for product support, shipping queries etc.
Is the LY2I4N 24DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LY2I4N 24DC have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for LY2I4N 24DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LY2I4N 24DC often in real-time on the comparison pages.
What if I can't find stock of LY2I4N 24DC?
You can fill out our help required form which you can use to request a quote for LY2I4N 24DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.