Status: | Unknown |
---|---|
Series: | LUXEON Z Series |
RoHS: | Unknown |
COB Colour | Red |
---|---|
Color Rendering Index Max | - |
Power Rating | 56mW |
Luminous Flux @ Test | 77lm |
Forward Current @ Test | 700mA |
Viewing Angle | 145° |
Forward Voltage VF Typ | 3.5V |
Nominal CCT (K) | - |
COB Length | 1.7mm |
COB Width | 1.3mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 57lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Rectangular |
Height | 0.9mm |
Product Range | LUXEON Z Series |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 700mA |
Forward Voltage @ Test | 2.4V |
LED Colour | Red |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Power @ Test | 1.7W |
Wavelength Typ | 627nm |
LED,LUXEON Z,Red | RS |
LXZ1-PD01, LUXEON Z Series 16 Red High-Power LED, 627 nm, Round Lens SMD package | Lumileds LXZ1-PD01 | RS Americas |
LED, LUXEON Z, RED, 40LM | Farnell |
LED Uni-Color Red 77lm Chip LED 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXZ1-PD01?
Additional datasheets, footprints and schematics for LXZ1-PD01 are listed on our Part Details page. You can also find images and similar parts to LXZ1-PD01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXZ1-PD01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXZ1-PD01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXZ1-PD01 fall under?
The LXZ1-PD01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXZ1-PD01 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXZ1-PD01 you can contact the distributor directly for product support, shipping queries etc.
Is the LXZ1-PD01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXZ1-PD01 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Avnet Silica have stock available or on a lead time for LXZ1-PD01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXZ1-PD01 often in real-time on the comparison pages.
What if I can't find stock of LXZ1-PD01?
You can fill out our help required form which you can use to request a quote for LXZ1-PD01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.