Status: | Unknown |
---|---|
Series: | LUXEON Z Series |
RoHS: | Unknown |
Product Range | LUXEON Z Series |
---|---|
LED Colour | White |
Wavelength Typ | - |
Viewing Angle | 120° |
Luminous Flux @ Test | 148lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 500mA |
Forward Voltage @ Test | 2.9V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
CCT | 4000K |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Power @ Test | 1.5W |
LED,LUXEON Z,White | RS |
LXZ1-4070 LUXEON Z Series 16 White High-Power LED 4000K Round Lens SMD package | Lumileds LXZ1-4070 | RS Americas |
LED, LUXEON Z, WHITE, 132LM, 4000K | Farnell |
LED Uni-Color White 223lm 4000K Chip LED 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXZ1-4070?
Additional datasheets, footprints and schematics for LXZ1-4070 are listed on our Part Details page. You can also find images and similar parts to LXZ1-4070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXZ1-4070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXZ1-4070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXZ1-4070 fall under?
The LXZ1-4070 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXZ1-4070 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXZ1-4070 you can contact the distributor directly for product support, shipping queries etc.
Is the LXZ1-4070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXZ1-4070 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Avnet Silica have stock available or on a lead time for LXZ1-4070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXZ1-4070 often in real-time on the comparison pages.
What if I can't find stock of LXZ1-4070?
You can fill out our help required form which you can use to request a quote for LXZ1-4070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.