Status: | Unknown |
---|---|
Series: | LUXEON H Series |
RoHS: | Unknown |
Product Range | LUXEON H Series |
---|---|
LED Colour | White |
Wavelength Typ | - |
Viewing Angle | 120° |
Luminous Flux @ Test | 340lm |
Forward Current If Max | 50mA |
Forward Current @ Test | 20mA |
Forward Voltage @ Test | 192V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
CCT | 3000K |
LED Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Power @ Test | 3.8W |
LED, LUXEON H REBEL, WHITE, 340LM, 3000K | Farnell |
Where can I find additional details, specifications and documents for a LXV8-PW30-0024?
Additional datasheets, footprints and schematics for LXV8-PW30-0024 are listed on our Part Details page. You can also find images and similar parts to LXV8-PW30-0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXV8-PW30-0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXV8-PW30-0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXV8-PW30-0024 fall under?
The LXV8-PW30-0024 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXV8-PW30-0024 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXV8-PW30-0024 you can contact the distributor directly for product support, shipping queries etc.
Is the LXV8-PW30-0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXV8-PW30-0024 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LXV8-PW30-0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXV8-PW30-0024 often in real-time on the comparison pages.
What if I can't find stock of LXV8-PW30-0024?
You can fill out our help required form which you can use to request a quote for LXV8-PW30-0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.