Status: | Unknown |
---|---|
Series: | LUXEON S1000 Series |
RoHS: | Unknown |
Product Range | LUXEON S1000 Series |
---|---|
LED Colour | White |
Wavelength Typ | - |
Viewing Angle | 105° |
Luminous Flux @ Test | 1175lm |
Forward Current If Max | 900mA |
Forward Current @ Test | 700mA |
Forward Voltage @ Test | 25.6V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
CCT | 3000K |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power @ Test | 17.9W |
LED, WHITE, 1175LM, 0.7A, 25.6V | element14 |
High Brightness Led, Luxeon S1000 Series, White, 3000 K, 1175 Lm, 700 Ma, 900 Ma Rohs Compliant: Yes |Lumileds LXS9-PW30 | Newark Electronics |
LED Uni-Color White 1175lm 3000K Chip LED 3-Pin SMD Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a LXS9-PW30?
Additional datasheets, footprints and schematics for LXS9-PW30 are listed on our Part Details page. You can also find images and similar parts to LXS9-PW30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXS9-PW30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXS9-PW30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXS9-PW30 fall under?
The LXS9-PW30 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXS9-PW30 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXS9-PW30 you can contact the distributor directly for product support, shipping queries etc.
Is the LXS9-PW30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXS9-PW30 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for LXS9-PW30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXS9-PW30 often in real-time on the comparison pages.
What if I can't find stock of LXS9-PW30?
You can fill out our help required form which you can use to request a quote for LXS9-PW30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.