Status: | Unknown |
---|---|
Series: | LXRW Series |
RoHS: | Compliant |
Capacitance Min | 16.5pF |
---|---|
Capacitance Max | 33pF |
Voltage Rating | 50VAC |
Product Range | LXRW Series |
Capacitor Terminals | SMD |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Variable Capacitor, 16.5-33Pf, Smd | Newark Electronics |
Capacitor Variable 33pF 50V 1.3x0.9mm | RS |
Cap Trimmer 16.5pF/33pF 85°C Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a LXRW19V330-050?
Additional datasheets, footprints and schematics for LXRW19V330-050 are listed on our Part Details page. You can also find images and similar parts to LXRW19V330-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXRW19V330-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXRW19V330-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXRW19V330-050 fall under?
The LXRW19V330-050 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LXRW19V330-050 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXRW19V330-050 you can contact the distributor directly for product support, shipping queries etc.
Is the LXRW19V330-050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LXRW19V330-050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LXRW19V330-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXRW19V330-050 often in real-time on the comparison pages.
What if I can't find stock of LXRW19V330-050?
You can fill out our help required form which you can use to request a quote for LXRW19V330-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.