Status: | Unknown |
---|---|
Series: | LXRW Series |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
3,430
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
3,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
482
in stock
|
Buy Now | |
element14
from US$0.58
|
482
in stock
|
Buy Now | |
Farnell
from US$0.58
|
482
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance Min | 100pF |
---|---|
Capacitance Max | 200pF |
Voltage Rating | 5.3V |
Product Range | LXRW Series |
Capacitor Terminals | SMD |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
NFC variable capacitor | Future Electronics |
Trimmer: ceramic | Transfer Multisort Elektronik |
Capacitor Variable 200pF 5.3V 1.3x0.9mm | RS |
Variable Capacitor, 100-200Pf, Smd | Newark Electronics |
Trimmer Capacitor, 100 pF to 200 pF, 50 V, 5.3 V, DFN | Avnet America |
Where can I find additional details, specifications and documents for a LXRW19V201-058?
Additional datasheets, footprints and schematics for LXRW19V201-058 are listed on our Part Details page. You can also find images and similar parts to LXRW19V201-058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXRW19V201-058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXRW19V201-058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXRW19V201-058 fall under?
The LXRW19V201-058 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LXRW19V201-058 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXRW19V201-058 you can contact the distributor directly for product support, shipping queries etc.
Is the LXRW19V201-058 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LXRW19V201-058 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LXRW19V201-058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXRW19V201-058 often in real-time on the comparison pages.
What if I can't find stock of LXRW19V201-058?
You can fill out our help required form which you can use to request a quote for LXRW19V201-058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.