LXRW0YV900-053 Capacitors by Murata

VARIABLE CAPACITOR, 45-90PF, SMD

Status: Unknown
Series: LXRW Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.27
2,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Farnell
Farnell
from US$0.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance Min 45pF
Capacitance Max 90pF
Voltage Rating 50VAC
Product Range LXRW Series
Capacitor Terminals SMD
Operating Temperature Min -30°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Variable 90pF 50V 0.6x0.6mm | RS
Trimmer Capacitor, 45 pF to 90 pF, 50 V, CSP | Avnet America
Variable Capacitor, 45-90Pf, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LXRW0YV900-053?

Additional datasheets, footprints and schematics for LXRW0YV900-053 are listed on our Part Details page. You can also find images and similar parts to LXRW0YV900-053 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LXRW0YV900-053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXRW0YV900-053 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LXRW0YV900-053 fall under?

The LXRW0YV900-053 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to LXRW0YV900-053 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LXRW0YV900-053 you can contact the distributor directly for product support, shipping queries etc.

Is the LXRW0YV900-053 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LXRW0YV900-053 have stock available?

Authorised distributors including RS, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for LXRW0YV900-053.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LXRW0YV900-053 often in real-time on the comparison pages.

What if I can't find stock of LXRW0YV900-053?

You can fill out our help required form which you can use to request a quote for LXRW0YV900-053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay