Status: | Unknown |
---|---|
Series: | LXRW Series |
RoHS: | Compliant |
Capacitance Min | 16.5pF |
---|---|
Capacitance Max | 33pF |
Voltage Rating | 50VAC |
Product Range | LXRW Series |
Capacitor Terminals | SMD |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Variable Capacitor, 16.5-33Pf, Smd | Newark Electronics |
Cap Trimmer 16.5pF/33pF 85°C Emboss T/R | Avnet America |
Cap Trimmer 16.5pF/33pF 85�C Emboss T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a LXRW0YV330-056?
Additional datasheets, footprints and schematics for LXRW0YV330-056 are listed on our Part Details page. You can also find images and similar parts to LXRW0YV330-056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXRW0YV330-056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXRW0YV330-056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXRW0YV330-056 fall under?
The LXRW0YV330-056 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LXRW0YV330-056 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXRW0YV330-056 you can contact the distributor directly for product support, shipping queries etc.
Is the LXRW0YV330-056 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LXRW0YV330-056 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for LXRW0YV330-056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXRW0YV330-056 often in real-time on the comparison pages.
What if I can't find stock of LXRW0YV330-056?
You can fill out our help required form which you can use to request a quote for LXRW0YV330-056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.