Status: | Unknown |
---|---|
Series: | LUXEON M Series |
RoHS: | Unknown |
COB Colour | Warm White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 760lm |
Forward Current @ Test | 700mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 12V |
Nominal CCT (K) | 2700 K |
COB Length | 7mm |
COB Width | 7mm |
Opto Case Style | 2828 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 3.75mm |
Product Range | LUXEON M Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 2700K |
Forward Current If Max | 1.05A |
Forward Voltage @ Test | 12V |
LED Colour | White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Power @ Test | 8.4W |
High Brightness Led, Luxeon M Series, White, 2700 K, 760 Lm, 700 Ma, 1.05 A Rohs Compliant: Yes |Lumileds LXR8-SW27 | Newark Electronics |
LED, LUXEON M, WARM WHITE, 760LM, 2700K | element14 |
LUXEON M LED White 2700K 680lm CRI:80 | RS |
LXR8-SW27,LUXEON M Series White High-Power LED,2700K,3-Pin, Round Lens | Lumileds LXR8-SW27 | RS Americas |
LED Uni-Color White 800lm 2700K Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXR8-SW27?
Additional datasheets, footprints and schematics for LXR8-SW27 are listed on our Part Details page. You can also find images and similar parts to LXR8-SW27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXR8-SW27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXR8-SW27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXR8-SW27 fall under?
The LXR8-SW27 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXR8-SW27 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXR8-SW27 you can contact the distributor directly for product support, shipping queries etc.
Is the LXR8-SW27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXR8-SW27 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for LXR8-SW27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXR8-SW27 often in real-time on the comparison pages.
What if I can't find stock of LXR8-SW27?
You can fill out our help required form which you can use to request a quote for LXR8-SW27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.