LXML-PE01-0070 High Brightness LEDs by Lumileds

LED LUXEON REBEL CYAN 133LM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Farnell
Farnell
from US$2.11
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.64
7,000
in stock
Buy Now
Logo for element14
element14
from US$3.33
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range -
LED Colour Cyan
Wavelength Typ 505nm
Viewing Angle 125°
Luminous Flux @ Test 133lm
Forward Current If Max 1A
Forward Current @ Test 700mA
Forward Voltage @ Test 3.25V
Luminous Intensity @ Test -
Power Dissipation Pd 76mW
Automotive Qualification Standard -
MSL -
SVHC No SVHC (07-Jul-2017)
LED Mounting SMD
Luminous Flux @ Max 120lm
No. of Pins 3Pins
Operating Temperature Max 135°C
Operating Temperature Min -40°C
Power @ Test 2.3W

Alternative Descriptions

LUXEON Rebel SMT High Power LED Emitter Cyan Lambertian 350 mA 2.9 V 70 lm Min | Future Electronics
LED, LUXEON, REBEL, CYAN, 70LM | element14
LED, LUXEON REBEL, CYAN, 133LM | Farnell
LED Uni-Color Cyan 76lm Chip LED 3-Pin SMD T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LXML-PE01-0070?

Additional datasheets, footprints and schematics for LXML-PE01-0070 are listed on our Part Details page. You can also find images and similar parts to LXML-PE01-0070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LXML-PE01-0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PE01-0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LXML-PE01-0070 fall under?

The LXML-PE01-0070 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to LXML-PE01-0070 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PE01-0070 you can contact the distributor directly for product support, shipping queries etc.

Is the LXML-PE01-0070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LXML-PE01-0070 have stock available?

Authorised distributors including Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LXML-PE01-0070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LXML-PE01-0070 often in real-time on the comparison pages.

What if I can't find stock of LXML-PE01-0070?

You can fill out our help required form which you can use to request a quote for LXML-PE01-0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay