Status: | Unknown |
---|---|
Series: | LUXEON Series |
RoHS: | Unknown |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 60 |
Power Rating | - |
Luminous Flux @ Test | 230lm |
Forward Current @ Test | 700mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 3V |
Nominal CCT (K) | 4100 K |
COB Length | 4.49mm |
COB Width | 3.05mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 1.98mm |
Product Range | LUXEON Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 4100K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 3V |
LED Colour | Neutral White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +135°C |
Power @ Test | 2.1W |
Luxeon Rebel ES LED Neutral White 200lm+ | Lumileds LXML-PWN2 | RS Americas |
Led, Hb, Cool White, 230Lm | Newark Electronics |
LED Uni-Color White 310lm 4100K Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXML-PWN2?
Additional datasheets, footprints and schematics for LXML-PWN2 are listed on our Part Details page. You can also find images and similar parts to LXML-PWN2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXML-PWN2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PWN2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXML-PWN2 fall under?
The LXML-PWN2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXML-PWN2 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PWN2 you can contact the distributor directly for product support, shipping queries etc.
Is the LXML-PWN2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXML-PWN2 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for LXML-PWN2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXML-PWN2 often in real-time on the comparison pages.
What if I can't find stock of LXML-PWN2?
You can fill out our help required form which you can use to request a quote for LXML-PWN2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.