Status: | Unknown |
---|---|
Series: | LUXEON Series |
RoHS: | Unknown |
COB Colour | Royal Blue |
---|---|
Color Rendering Index Max | - |
Power Rating | - |
Luminous Flux @ Test | - |
Forward Current @ Test | 700mA |
Viewing Angle | 125° |
Forward Voltage VF Typ | 2.9V |
Nominal CCT (K) | - |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | Power LED Lens |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Series |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 1A |
Forward Voltage | 3V |
Forward Voltage @ Test | 3V |
LED Colour | Royal Blue |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +135°C |
Power @ Test | 2.1W |
Wavelength Typ | 447.5nm |
Rebel Royal-Blue 440Nm - 460Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a LXML-PR02?
Additional datasheets, footprints and schematics for LXML-PR02 are listed on our Part Details page. You can also find images and similar parts to LXML-PR02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXML-PR02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PR02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXML-PR02 fall under?
The LXML-PR02 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXML-PR02 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PR02 you can contact the distributor directly for product support, shipping queries etc.
Is the LXML-PR02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXML-PR02 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LXML-PR02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXML-PR02 often in real-time on the comparison pages.
What if I can't find stock of LXML-PR02?
You can fill out our help required form which you can use to request a quote for LXML-PR02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.