Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
COB Color | Green |
---|---|
Power Rating | 88mW |
Luminous Flux @ Test | 80lm |
Forward Current @ Test | 350mA |
Viewing Angle | 125° |
Forward Voltage VF Typ | 2.9V |
RoHS Compliant | Yes |
Led, High Brightness, Green, 145Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a LXML-PM01-0080?
Additional datasheets, footprints and schematics for LXML-PM01-0080 are listed on our Part Details page. You can also find images and similar parts to LXML-PM01-0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXML-PM01-0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PM01-0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXML-PM01-0080 fall under?
The LXML-PM01-0080 is listed under LED Lighting Components > COB LEDs > Single Color COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXML-PM01-0080 when available in the Single Color COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PM01-0080 you can contact the distributor directly for product support, shipping queries etc.
Is the LXML-PM01-0080 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LXML-PM01-0080 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LXML-PM01-0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXML-PM01-0080 often in real-time on the comparison pages.
What if I can't find stock of LXML-PM01-0080?
You can fill out our help required form which you can use to request a quote for LXML-PM01-0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.