Status: | Unknown |
---|---|
Series: | LUXEON Rebel Series |
RoHS: | Unknown |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 80lm |
Forward Current @ Test | 700mA |
Viewing Angle | 160° |
Forward Voltage VF Typ | 3.2V |
Nominal CCT (K) | 3710 K |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Rebel Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 3710K |
Colour Rendering Index | 85 |
Colour Temperature Max | 3710K |
Colour Temperature Min | 3220K |
Colour Temperature Typ | 3465K |
Forward Current If | 1A |
Forward Current If Max | 700mA |
Forward Voltage @ Test | 3.2V |
Forward Voltage VF Max | 3.99V |
LED Colour | Warm White |
LED Mounting | SMD |
Luminous Flux | 80lm |
Luminous Flux Min | 67lm |
Luminous Flux Typ | 80lm |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +135°C |
Power @ Test | 2.2W |
LXM3-PW61,LUXEON Rebel Series White High-Power LED,3500K,3-Pin, Round Lens | Lumileds LXM3-PW61 | RS Americas |
REBEL ILLUM ANSI 3500K, 80CRI, 70LM | Farnell |
Led, High Brightness, White, 80Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a LXM3-PW61?
Additional datasheets, footprints and schematics for LXM3-PW61 are listed on our Part Details page. You can also find images and similar parts to LXM3-PW61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXM3-PW61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXM3-PW61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXM3-PW61 fall under?
The LXM3-PW61 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXM3-PW61 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXM3-PW61 you can contact the distributor directly for product support, shipping queries etc.
Is the LXM3-PW61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXM3-PW61 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for LXM3-PW61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXM3-PW61 often in real-time on the comparison pages.
What if I can't find stock of LXM3-PW61?
You can fill out our help required form which you can use to request a quote for LXM3-PW61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.