Status: | Unknown |
---|---|
Series: | LUXEON Series |
RoHS: | Unknown |
COB Colour | Red Orange |
---|---|
Color Rendering Index Max | - |
Power Rating | 67mW |
Luminous Flux @ Test | 60lm |
Forward Current @ Test | 350mA |
Viewing Angle | 125° |
Forward Voltage VF Typ | 2.1V |
Nominal CCT (K) | - |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | 91lm/W |
Light Emitting Surface | - |
Lens Type | Power LED Lens |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Series |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 700mA |
Forward Voltage | 2.9V |
Forward Voltage @ Test | 2.9V |
LED Colour | Red Orange |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Power @ Test | 1W |
Power Dissipation Pd | 67mW |
Wavelength Typ | 617nm |
LUXEON Rebel SMT High Power LED Emitter RedOrange Lambertian 350mA 2.1V 60lm Min | Future Electronics |
Rebel Red-Orange 613.5Nm - 620.5Nm | Newark Electronics |
LED Uni-Color Red Orange 67lm Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXM2-PH01-0060?
Additional datasheets, footprints and schematics for LXM2-PH01-0060 are listed on our Part Details page. You can also find images and similar parts to LXM2-PH01-0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXM2-PH01-0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXM2-PH01-0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXM2-PH01-0060 fall under?
The LXM2-PH01-0060 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXM2-PH01-0060 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXM2-PH01-0060 you can contact the distributor directly for product support, shipping queries etc.
Is the LXM2-PH01-0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXM2-PH01-0060 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LXM2-PH01-0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXM2-PH01-0060 often in real-time on the comparison pages.
What if I can't find stock of LXM2-PH01-0060?
You can fill out our help required form which you can use to request a quote for LXM2-PH01-0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.