Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 70 |
Power Rating | - |
Luminous Flux @ Test | 70lm |
Forward Current @ Test | 1A |
Viewing Angle | 85° |
Forward Voltage VF Typ | 3.9V |
Nominal CCT (K) | 5500 K |
COB Length | 8mm |
COB Width | 6mm |
Opto Case Style | SMD-2 Gull Wing |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | Side Emitting |
Lens Shape | Round with Flat Top |
Height | 6.09mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Beam Pattern | Side Emitting |
CCT | 10000K |
Colour Temperature Max | 10000K |
Colour Temperature Min | 4500K |
Colour Temperature Typ | 5500K |
Forward Current If | 1A |
Forward Current If Max | 1A |
Forward Current If(AV) | 1000mA |
Forward Voltage @ Test | 3.9V |
Forward Voltage VF Max | 4.47V |
LED Colour | Cool White |
LED Mounting | SMD |
Luminous Flux | 58lm |
Luminous Flux @ Max | 80lm |
Luminous Flux Min | 51.7lm |
Luminous Flux Typ | 58lm |
No. of Pins | 2Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
LED, LUXEON III, SIDE, EMIT, WHITE | element14 |
Led, High Brightness, White, 3W, 58Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a LXHL-DW09?
Additional datasheets, footprints and schematics for LXHL-DW09 are listed on our Part Details page. You can also find images and similar parts to LXHL-DW09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXHL-DW09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXHL-DW09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXHL-DW09 fall under?
The LXHL-DW09 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXHL-DW09 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXHL-DW09 you can contact the distributor directly for product support, shipping queries etc.
Is the LXHL-DW09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXHL-DW09 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LXHL-DW09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXHL-DW09 often in real-time on the comparison pages.
What if I can't find stock of LXHL-DW09?
You can fill out our help required form which you can use to request a quote for LXHL-DW09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.