Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
COB Color | Cool White |
---|---|
Colour Rendering Index Max | 70 |
Luminous Flux @ Test | 40.5lm |
Forward Current @ Test | 350mA |
Viewing Angle | 85° |
Forward Voltage VF Typ | 3.42V |
COB Length | 8mm |
RoHS Compliant | Yes |
Led, High Brightness, White, 40.5Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a LXHL-DW01?
Additional datasheets, footprints and schematics for LXHL-DW01 are listed on our Part Details page. You can also find images and similar parts to LXHL-DW01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXHL-DW01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXHL-DW01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXHL-DW01 fall under?
The LXHL-DW01 is listed under LED Lighting Components > COB LEDs > White COB LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXHL-DW01 when available in the White COB LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXHL-DW01 you can contact the distributor directly for product support, shipping queries etc.
Is the LXHL-DW01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LXHL-DW01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LXHL-DW01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXHL-DW01 often in real-time on the comparison pages.
What if I can't find stock of LXHL-DW01?
You can fill out our help required form which you can use to request a quote for LXHL-DW01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.