Status: | Unknown |
---|---|
Series: | LUXEON Rebel Series |
RoHS: | Unknown |
COB Colour | Green |
---|---|
Color Rendering Index Max | 70 |
Power Rating | 1W |
Luminous Flux @ Test | 53lm |
Forward Current @ Test | 350mA |
Viewing Angle | 110° |
Forward Voltage VF Typ | 3.42V |
Nominal CCT (K) | - |
COB Length | 8mm |
COB Width | 6mm |
Opto Case Style | SMD-2 Gull Wing |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | Power LED Lens |
Lens Shape | Dome |
Height | 4.8mm |
Product Range | LUXEON Rebel Series |
SVHC | No SVHC (07-Jul-2017) |
Beam Pattern | Batwing |
Bulb Size | 6mm |
Forward Current If | 350mA |
Forward Current If Max | 350mA |
Forward Current If(AV) | 350mA |
Forward Voltage | 3.42V |
Forward Voltage @ Test | 3.42V |
Forward Voltage VF Max | 3.99V |
LED / Lamp Size | 6mm |
LED Colour | Green |
LED Mounting | SMD |
Luminous Flux | 53lm |
Luminous Flux @ Max | 53lm |
Luminous Flux Min | 30.6lm |
Luminous Flux Typ | 53lm |
No. of Pins | 2Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Peak Forward Current | 500mA |
Power @ Test | 1.2W |
LED, LUXEON, EMITTER, BATWING, GREEN | element14 |
Where can I find additional details, specifications and documents for a LXHL-BM01?
Additional datasheets, footprints and schematics for LXHL-BM01 are listed on our Part Details page. You can also find images and similar parts to LXHL-BM01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXHL-BM01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXHL-BM01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXHL-BM01 fall under?
The LXHL-BM01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXHL-BM01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXHL-BM01 you can contact the distributor directly for product support, shipping queries etc.
Is the LXHL-BM01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXHL-BM01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LXHL-BM01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXHL-BM01 often in real-time on the comparison pages.
What if I can't find stock of LXHL-BM01?
You can fill out our help required form which you can use to request a quote for LXHL-BM01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.