LXD1G7 Contactors & Accessories by Schneider Electric

CONTACTOR COIL, 120VAC

Status: Unknown
Series: TeSys D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.18

Distributor Stock
Logo for RS
RS
from US$59.18
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$27.18
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$59.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Contactor Coil
Product Range TeSys D Series
RoHS Compliant Yes

Alternative Descriptions

Contactor, IEC, 120VAC, for 9-38A Contactor for LXD1 Series, TeSys D Series | Schneider Electric LXD1G7 | RS Americas
CONTACTOR COIL 120V AC IEC | RS
Contactor Coil, 120Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LXD1G7?

Additional datasheets, footprints and schematics for LXD1G7 are listed on our Part Details page. You can also find images and similar parts to LXD1G7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LXD1G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXD1G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LXD1G7 fall under?

The LXD1G7 is listed under Automation & Process Control > Contactors & Accessories > Contactor Accessories.

Can I view similar or alternative parts?

You can view similar parts to LXD1G7 when available in the Contactor Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LXD1G7 you can contact the distributor directly for product support, shipping queries etc.

Is the LXD1G7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LXD1G7 have stock available?

Authorised distributors including RS Americas, RS, Farnell and Newark Electronics have stock available or on a lead time for LXD1G7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LXD1G7 often in real-time on the comparison pages.

What if I can't find stock of LXD1G7?

You can fill out our help required form which you can use to request a quote for LXD1G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay