Status: | Unknown |
---|---|
Series: | LUXEON Rebel PLUS Series |
RoHS: | Unknown |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 186lm |
Forward Current @ Test | 700mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 2.85V |
Nominal CCT (K) | 5000 K |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Rebel PLUS Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 5000K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 2.85V |
LED Colour | White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Power @ Test | 2W |
LED, LUXEON REBEL PLUS, 90LM, 5000K | Farnell |
LED Uni-Color White 106lm 5000K Chip LED 3-Pin 4530 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LX18-P150-3?
Additional datasheets, footprints and schematics for LX18-P150-3 are listed on our Part Details page. You can also find images and similar parts to LX18-P150-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LX18-P150-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LX18-P150-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LX18-P150-3 fall under?
The LX18-P150-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LX18-P150-3 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LX18-P150-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LX18-P150-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LX18-P150-3 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for LX18-P150-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LX18-P150-3 often in real-time on the comparison pages.
What if I can't find stock of LX18-P150-3?
You can fill out our help required form which you can use to request a quote for LX18-P150-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.