LW0400108 YL400 Sensors & Transducers by Alpha Wire

SENSOR CORD 4P 7/8" PLUG-FREE END 15M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$134.34


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Connector Type A Mini 7/8" Sensor Right Angle 4 Position Plug
Connector Type B Free End
Cable Length - Metric 15m
Cable Length - Imperial 49.2ft
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 4P 7/8" PLUG-FREE END, 15M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LW0400108 YL400?

Additional datasheets, footprints and schematics for LW0400108 YL400 are listed on our Part Details page. You can also find images and similar parts to LW0400108 YL400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LW0400108 YL400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LW0400108 YL400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LW0400108 YL400 fall under?

The LW0400108 YL400 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LW0400108 YL400 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LW0400108 YL400 you can contact the distributor directly for product support, shipping queries etc.

Is the LW0400108 YL400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LW0400108 YL400 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for LW0400108 YL400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LW0400108 YL400 often in real-time on the comparison pages.

What if I can't find stock of LW0400108 YL400?

You can fill out our help required form which you can use to request a quote for LW0400108 YL400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay