Status: | Unknown |
---|---|
Series: | PolySwitch LVR Series |
RoHS: | Unknown |
Prices starting from US$0.29
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch LVR Series |
Holding Current | 120mA |
Tripping Current | 300mA |
Voltage Rating | 240VAC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
LVR Series 240 V 0.12 A ╪ 8.3 x 3.8 mm Radial PolySwitch Resettable Device | Future Electronics |
FUSE, RESETTABLE PTC, 240VAC, 0.12A, TH | element14 |
Where can I find additional details, specifications and documents for a LVR012S?
Additional datasheets, footprints and schematics for LVR012S are listed on our Part Details page. You can also find images and similar parts to LVR012S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVR012S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR012S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVR012S fall under?
The LVR012S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to LVR012S when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVR012S you can contact the distributor directly for product support, shipping queries etc.
Is the LVR012S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVR012S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for LVR012S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVR012S often in real-time on the comparison pages.
What if I can't find stock of LVR012S?
You can fill out our help required form which you can use to request a quote for LVR012S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.