Status: | Unknown |
---|---|
Series: | LVHDF Series |
RoHS: | Unknown |
Product Range | LVHDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Terminal, Female Disconnect, 0.25In, Red | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED | element14 |
Where can I find additional details, specifications and documents for a LVHDF2216T-250A?
Additional datasheets, footprints and schematics for LVHDF2216T-250A are listed on our Part Details page. You can also find images and similar parts to LVHDF2216T-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVHDF2216T-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVHDF2216T-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVHDF2216T-250A fall under?
The LVHDF2216T-250A is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LVHDF2216T-250A when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVHDF2216T-250A you can contact the distributor directly for product support, shipping queries etc.
Is the LVHDF2216T-250A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVHDF2216T-250A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LVHDF2216T-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVHDF2216T-250A often in real-time on the comparison pages.
What if I can't find stock of LVHDF2216T-250A?
You can fill out our help required form which you can use to request a quote for LVHDF2216T-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.