Status: | Unknown |
---|---|
Series: | LVHDF Series |
RoHS: | Compliant |
Product Range | LVHDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
RoHS Compliant | Yes |
Terminal, Female Disconnect, 0.25In Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a LVHDF1614T-250A?
Additional datasheets, footprints and schematics for LVHDF1614T-250A are listed on our Part Details page. You can also find images and similar parts to LVHDF1614T-250A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVHDF1614T-250A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVHDF1614T-250A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVHDF1614T-250A fall under?
The LVHDF1614T-250A is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to LVHDF1614T-250A when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVHDF1614T-250A you can contact the distributor directly for product support, shipping queries etc.
Is the LVHDF1614T-250A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LVHDF1614T-250A have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for LVHDF1614T-250A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVHDF1614T-250A often in real-time on the comparison pages.
What if I can't find stock of LVHDF1614T-250A?
You can fill out our help required form which you can use to request a quote for LVHDF1614T-250A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.