Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.16
|
118
in stock
|
Buy Now | |
element14
from US$87.50
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$64.88
|
382
in stock
|
Buy Now | |
Farnell
from US$70.83
|
363
in stock
|
Buy Now | |
Sager
from US$61.64
|
325
in stock
|
Buy Now | |
Distrelec
from US$85.95
|
1
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Transducer Function | Voltage Transformer |
---|---|
Supply Voltage Min | -15V |
Supply Voltage Max | 15V |
Accuracy % | 0.9% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Input Current | 10mA |
External Depth | 29.2mm |
Output Current Max | 25mA |
Linearity % | 0.2% |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE TRANSDUCER, PCB | element14 |
Voltage Transducer, 15V, 10Ma,0.8% | Newark Electronics |
Multiple Function Sensor Modules | Sager |
Hall effect PCB mount voltage transducer | RS |
LEM Voltage Sensor 15V 14 mA PCB LV25 | Distrelec |
HALL EFFECT VOLTAGE TRANSDUCER | Richardson RFPD |
Where can I find additional details, specifications and documents for a LV 25-P?
Additional datasheets, footprints and schematics for LV 25-P are listed on our Part Details page. You can also find images and similar parts to LV 25-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV 25-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV 25-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV 25-P fall under?
The LV 25-P is listed under Sensors & Transducers > Transducers > Power Transducers.
Can I view similar or alternative parts?
You can view similar parts to LV 25-P when available in the Power Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV 25-P you can contact the distributor directly for product support, shipping queries etc.
Is the LV 25-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV 25-P have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and RS have stock available or on a lead time for LV 25-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV 25-P often in real-time on the comparison pages.
What if I can't find stock of LV 25-P?
You can fill out our help required form which you can use to request a quote for LV 25-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.