Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$95.58
Kit Contents | 20 Pcs of Each 110 Values of 10ohm to 332kohm High Stability Thin Film Chip Resistors |
---|---|
Power Rating | 100mW |
Range of Resistor Values | 10ohm to 332kohm |
Resistance Tolerance | ± 0.1% |
RoHS Compliant | Yes |
Precision Sample Kit, Aec-Q200 , 2200Pc | Newark Electronics |
TNPW0603 0,1% TK25 110 VALUES | Rutronik |
Resistor Kit 10Ohm to 332k Ohm 0603 0.1% ±25ppm/K | Avnet America |
LAB KIT TNPW0603-25 .1% E96/4 | TTI Europe |
Where can I find additional details, specifications and documents for a LTW964TPW06030DB00?
Additional datasheets, footprints and schematics for LTW964TPW06030DB00 are listed on our Part Details page. You can also find images and similar parts to LTW964TPW06030DB00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTW964TPW06030DB00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTW964TPW06030DB00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTW964TPW06030DB00 fall under?
The LTW964TPW06030DB00 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to LTW964TPW06030DB00 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTW964TPW06030DB00 you can contact the distributor directly for product support, shipping queries etc.
Is the LTW964TPW06030DB00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTW964TPW06030DB00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for LTW964TPW06030DB00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTW964TPW06030DB00 often in real-time on the comparison pages.
What if I can't find stock of LTW964TPW06030DB00?
You can fill out our help required form which you can use to request a quote for LTW964TPW06030DB00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.