LTW964TPW04020DB00 Resistors - Fixed Value by Vishay Intertechnology

PRECISION SAMPLE KIT, AEC-Q200, 3200PC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$95.58


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$117.81
2
Buy Now
Logo for element14 element14 US$115.33
2
Buy Now
Logo for Rutronik Rutronik US$144.20
-
Buy Now
Logo for Avnet America Avnet America US$95.58
-
Buy Now
Logo for TTI Europe TTI Europe US$104.92
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Kit Contents 40 Pcs of Each 80 Values of 51.1ohm to 100kohm High Stability Thin Film Chip Resistors
Power Rating 63mW
Range of Resistor Values 51.1ohm to 100kohm
Resistance Tolerance ± 0.1%
RoHS Compliant Yes

Alternative Descriptions

Precision Sample Kit, Aec-Q200, 3200Pc | Newark Electronics
TNPW0402 0,1% TK25 80 VALUES | Rutronik
Resistor Kit 51.1Ohm to 100k Ohm 0402 0.1% ±25ppm/K | Avnet America
LAB KIT TNPW0402-25 .1% E96/4 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTW964TPW04020DB00?

Additional datasheets, footprints and schematics for LTW964TPW04020DB00 are listed on our Part Details page. You can also find images and similar parts to LTW964TPW04020DB00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTW964TPW04020DB00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTW964TPW04020DB00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTW964TPW04020DB00 fall under?

The LTW964TPW04020DB00 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.

Can I view similar or alternative parts?

You can view similar parts to LTW964TPW04020DB00 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTW964TPW04020DB00 you can contact the distributor directly for product support, shipping queries etc.

Is the LTW964TPW04020DB00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LTW964TPW04020DB00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for LTW964TPW04020DB00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTW964TPW04020DB00 often in real-time on the comparison pages.

What if I can't find stock of LTW964TPW04020DB00?

You can fill out our help required form which you can use to request a quote for LTW964TPW04020DB00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay