LTT64G-DAFA-29 High Brightness LEDs by Osram

LED, TOPLED BLACK, WITH LENS, TR.GREEN, 30

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

LED Color Green
Wavelength Typ 528nm
Viewing Angle 30°
Forward Current If Max 50mA
Forward Current @ Test 20mA
Forward Voltage @ Test 3.2V
RoHS Compliant Yes

Alternative Descriptions

Led, Topled Black, With Lens, Tr.green, 30 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTT64G-DAFA-29?

Additional datasheets, footprints and schematics for LTT64G-DAFA-29 are listed on our Part Details page. You can also find images and similar parts to LTT64G-DAFA-29 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTT64G-DAFA-29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTT64G-DAFA-29 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTT64G-DAFA-29 fall under?

The LTT64G-DAFA-29 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to LTT64G-DAFA-29 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTT64G-DAFA-29 you can contact the distributor directly for product support, shipping queries etc.

Is the LTT64G-DAFA-29 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LTT64G-DAFA-29 have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for LTT64G-DAFA-29.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTT64G-DAFA-29 often in real-time on the comparison pages.

What if I can't find stock of LTT64G-DAFA-29?

You can fill out our help required form which you can use to request a quote for LTT64G-DAFA-29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay