Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0191
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
11,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0400
|
800,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0316
|
16,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0377
|
11,170
in stock
|
Buy Now | |
Micros
from US$0.0191
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0417
|
-
|
Buy Now | |
Newark Electronics
from US$0.0410
|
-
|
Buy Now | |
Avnet America
from US$0.0404
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LTST Series Green 0603 130â–‘ 28 mcd Clear 2.3 V Surface Mount LED | Future Electronics |
SMD-LED green 50mcd 130° 0603 fl. | Schukat Electronic |
LED,SMD,0603,Green,4.5mcd,130deg | RS |
LED | Transfer Multisort Elektronik |
LED SMD 0603 | Micros |
CHIP LED GREEN CLEAR 0603 | Rutronik |
Smd, Alingap, 0603, Thin, Grn, 571Nm, 25Mcd, Clr, T/R Rohs Compliant: Yes |Lite-On LTST-C193KGKT-5A | Newark Electronics |
LED Single Chip Green 576.5nm 40mA 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a LTST-C193KGKT-5A?
Additional datasheets, footprints and schematics for LTST-C193KGKT-5A are listed on our Part Details page. You can also find images and similar parts to LTST-C193KGKT-5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTST-C193KGKT-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTST-C193KGKT-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTST-C193KGKT-5A fall under?
The LTST-C193KGKT-5A is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to LTST-C193KGKT-5A when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTST-C193KGKT-5A you can contact the distributor directly for product support, shipping queries etc.
Is the LTST-C193KGKT-5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTST-C193KGKT-5A have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Transfer Multisort Elektronik and Micros have stock available or on a lead time for LTST-C193KGKT-5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTST-C193KGKT-5A often in real-time on the comparison pages.
What if I can't find stock of LTST-C193KGKT-5A?
You can fill out our help required form which you can use to request a quote for LTST-C193KGKT-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.