Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0198
RoHS Compliant | YES |
---|
LED Uni-Color Yellow 585nm 2-Pin Chip LED T/R | Avnet Asia |
SMD-LED Yellow 6mcd 130° 0603 | Schukat Electronic |
Yellow 1.6 x 0.8 x 0.8 mm 30 mcd Clear 120â–‘ 2.6 V Surface Mount LED | Future Electronics |
CHIP LED YELLOW CLEAR 0603 | Rutronik |
LED,SMD,0603,Yellow,6mcd,130deg | RS |
Where can I find additional details, specifications and documents for a LTST-C190YKT?
Additional datasheets, footprints and schematics for LTST-C190YKT are listed on our Part Details page. You can also find images and similar parts to LTST-C190YKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTST-C190YKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTST-C190YKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTST-C190YKT fall under?
The LTST-C190YKT is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to LTST-C190YKT when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTST-C190YKT you can contact the distributor directly for product support, shipping queries etc.
Is the LTST-C190YKT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTST-C190YKT have stock available?
Authorised distributors including Avnet Asia, Schukat Electronic, Future Electronics, Rutronik and RS have stock available or on a lead time for LTST-C190YKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTST-C190YKT often in real-time on the comparison pages.
What if I can't find stock of LTST-C190YKT?
You can fill out our help required form which you can use to request a quote for LTST-C190YKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.