Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0167
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0252
|
404,000
in stock
|
Buy Now | |
Rutronik
from US$0.0167
|
72,000
in stock
|
Buy Now | |
RS
from US$0.0474
|
56,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0203
|
53,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0254
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Red 1.6 x 0.8 x 0.8 mm 130â–‘ Water Clear 54 mcd 2.4 V Surface Mount LED | Future Electronics |
CHIP LED RED CLEAR 0603 | Rutronik |
LED,SMD,0603,Red,54mcd,130deg | RS |
SMD-LED Red 80mcd 130° 0603 | Schukat Electronic |
Smd, Alingap, 0603, Red, 631Nm, 55Mcd, Clr, T/R Rohs Compliant: Yes |Liteon LTST-C190KRKT | Newark Electronics |
LED Single Chip Red 631nm 25mA 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a LTST-C190KRKT?
Additional datasheets, footprints and schematics for LTST-C190KRKT are listed on our Part Details page. You can also find images and similar parts to LTST-C190KRKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTST-C190KRKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTST-C190KRKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTST-C190KRKT fall under?
The LTST-C190KRKT is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to LTST-C190KRKT when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTST-C190KRKT you can contact the distributor directly for product support, shipping queries etc.
Is the LTST-C190KRKT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTST-C190KRKT have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for LTST-C190KRKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTST-C190KRKT often in real-time on the comparison pages.
What if I can't find stock of LTST-C190KRKT?
You can fill out our help required form which you can use to request a quote for LTST-C190KRKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.