LTST-C190KGKT Optoelectronics & Displays by Lite-On Semiconductor

SMD, ALINGAP, 0603, GRN, 571NM, 35MCD, CLR, T/R

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
2,195,249 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
548,800 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
444,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
397,000 units
Buy Now
Logo for Rutronik Rutronik
324,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
51,050 units
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

LED GREEN CLEAR CHIP SMD | Digi-Key Electronics
SMD-LED Green 35mcd 130° 0603 | Schukat Electronic
CHIP LED GREEN CLEAR 0603 | Rutronik
LED | Transfer Multisort Elektronik
LED Uni-Color Green 574nm | GreenChips
LTST-C190KGKT LIT | Elfaro
Stock Europe - ROHS:YES | ComS.I.T.
LED HI-PWR UNI-COLOR GREEN 574NM 2-PIN SMD | Dan-Mar Components
LED SMT GRN 0603 T/R | Component Electronics
LED Uni-Color Green 574nm 2-Pin Chip LED T/R | Avnet Asia

More Parts in More Optoelectronics & Displays


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTST-C190KGKT?

Additional datasheets, footprints and schematics for LTST-C190KGKT are listed on our Part Details page. You can also find images and similar parts to LTST-C190KGKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTST-C190KGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTST-C190KGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTST-C190KGKT fall under?

The LTST-C190KGKT is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to LTST-C190KGKT when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTST-C190KGKT you can contact the distributor directly for product support, shipping queries etc.

Is the LTST-C190KGKT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LTST-C190KGKT have stock available?

Authorised distributors including Digi-Key Electronics, Schukat Electronic, Arrow Electronics, Chip One Stop and Rutronik have stock available or on a lead time for LTST-C190KGKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTST-C190KGKT often in real-time on the comparison pages.

What if I can't find stock of LTST-C190KGKT?

You can fill out our help required form which you can use to request a quote for LTST-C190KGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay