Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 430ohm |
Product Range | LTR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, Aec-Q200, Thick Film, 430R, 1W, 2010 | Newark Electronics |
RES, 430R, 1%, 1020, 1W | element14 |
RES HIGH PWR 2010 430 OHM 1W 1% WIDE TERM SMD | Avnet America |
Where can I find additional details, specifications and documents for a LTR50UZPF4300?
Additional datasheets, footprints and schematics for LTR50UZPF4300 are listed on our Part Details page. You can also find images and similar parts to LTR50UZPF4300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR50UZPF4300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR50UZPF4300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR50UZPF4300 fall under?
The LTR50UZPF4300 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR50UZPF4300 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR50UZPF4300 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR50UZPF4300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR50UZPF4300 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LTR50UZPF4300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR50UZPF4300 often in real-time on the comparison pages.
What if I can't find stock of LTR50UZPF4300?
You can fill out our help required form which you can use to request a quote for LTR50UZPF4300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.