Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0196
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0194
|
170,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0108
|
24,390
in stock
|
Buy Now | |
CoreStaff
from US$0.0200
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
3,400
in stock
|
Buy Now | |
element14
from US$0.0184
|
3,400
in stock
|
Buy Now | |
Avnet America
from US$0.0192
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1kohm |
Product Range | LTR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
LTR Series 1 kOhm â–’5 % 0.75 W 1206 High Power Surface Mount Fixed Resistor | Future Electronics |
Res, 1K, 5%, 0612, 0.75W | Newark Electronics |
RES, 1K, 5%, 0612, 0.75W | element14 |
Res 1206 1K Ohm 5% 3/4W ±200ppm/°C Molded SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a LTR18EZPJ102?
Additional datasheets, footprints and schematics for LTR18EZPJ102 are listed on our Part Details page. You can also find images and similar parts to LTR18EZPJ102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR18EZPJ102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR18EZPJ102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR18EZPJ102 fall under?
The LTR18EZPJ102 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR18EZPJ102 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR18EZPJ102 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR18EZPJ102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR18EZPJ102 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for LTR18EZPJ102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR18EZPJ102 often in real-time on the comparison pages.
What if I can't find stock of LTR18EZPJ102?
You can fill out our help required form which you can use to request a quote for LTR18EZPJ102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.